EN
  • EN
  • DE

LFS-02

Part No LFS-02
Manufacturer Cynergy 3
Catalog Flow Sensors
Description Maximum operating pressure 20 bar
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cynergy 3
Series LFS
Flow Sensor Type Liquid
Voltage - Input 230V
Port Size 3/4", 0.75" (19.05mm) BSP
Material - Body Aluminum
Operating Temperature Range -30°C ~ 75°C (TA)
Win Source Part Number 1196234-LFS-02
Manufacturer Homepage www.cynergy3.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFS-02 CAD Model

Description

The LFS series liquid flow sensor from Cynergy 3 is a reliable and accurate sensor that is designed for use in a wide range of applications.

  • Operating Temperature Range: -30°C to 75°C
  • Voltage Input: 230V
  • Port Size: 3/4 inches (19.05mm) BSP
  • Body Material: Aluminum
  • Compliant with: Standards such as REACH
  • Popularity: Yes

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Sensata-Cynergy3
SENSOR FLOW 0.2-25LPM MALE 3/8" / Liquid Flow Sensor ±0.2 ~ 25 LPM Male - 3/8" (9.52mm) BSP Plastic
Need more? Email Us
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $100.1001
Honeywell
PRESSUREAIRFLOWAWM 40000 SERIES
Lowest to $105.9022
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $118.2350

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess