EN
  • EN
  • DE

2SB564-T-AZ

Part No 2SB564-T-AZ
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description 2SB564 - SIGNAL DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1144111-2SB564-T-AZ
Ultra Librarian 3D Model Ultra Librarian 2SB564-T-AZ CAD Model

Description

The 1144111-2SB564-T-AZ is an integrated circuit (IC) in the category of specialized ICs manufactured by Renesas Electronics America.

  • Product Line: Active
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Not Verified
  • ECCN Classification: EAR99
  • Counterfeit Chance: 62%
  • HTSUS Code: 8541.29.0075

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess