EN
  • EN
  • DE
  • IT

RS405M-C

Part No RS405M-C
Manufacturer Rectron Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990716-RS405M-C
Categories OEM Parts(O-R)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS405M-C CAD Model

Description

The RS405M-C is a bridge rectifier manufactured by Rectron Semiconductor. This component is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies, adapters, and various electronic devices requiring a stable DC voltage source.

Applications:

  • Power Supplies: Converts AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Used in AC/DC adapters to power various electronic gadgets.
  • Battery Chargers: Converts AC voltage to DC voltage to charge batteries.
  • LED Lighting: Provides DC power for LED lighting systems.
  • Industrial Control Systems: Supplies DC power to control systems and automation equipment.

Features:

  • High Surge Current Capability: Withstands high surge currents during startup.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for stable and consistent performance.
  • Compact Size: Suitable for applications with limited space.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Efficient AC-DC Conversion: Converts AC to DC with minimal power loss.
  • Stable DC Output: Provides a reliable DC voltage source for electronic devices.
  • Protection Against Voltage Surges: Withstands high surge currents, protecting downstream components.
  • Long Service Life: Designed for long-term reliability and consistent performance.
  • Easy Integration: Simple to integrate into various electronic circuits and systems.

The RS405M-C has a maximum repetitive peak reverse voltage (Vrrm) of 600V and a maximum average forward rectified current (If(AV)) of 4A. It is typically packaged in a standard RS-4 package. The low forward voltage drop and high surge current capability make it suitable for a wide range of power supply applications. Its compact size allows for use in space-constrained environments.

You May Also Be Interested in

Rectron Semiconductor
Need more? Email Us
OmniVision Technologies Inc
Need more? Email Us
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
NEC
Lowest to $0.2200
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $18.8495
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess