EN
  • EN
  • DE
  • IT

RYC102308-000

Part No RYC102308-000
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991237-RYC102308-000
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RYC102308-000 CAD Model

Description

The RYC102308-000 is a specific part number for a TE Connectivity relay. Relays are electromechanical switches used to control a circuit by opening or closing contacts in response to a control signal. The RYC102308-000 is likely a printed circuit board (PCB) mountable relay designed for a variety of applications.

Applications:

  • Industrial Automation: Used in control panels for switching motors, solenoids, and other industrial equipment.
  • Automotive: Found in automotive electrical systems for controlling lights, starters, and other high-current devices.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling compressors, fans, and other components.
  • Home Appliances: Used in appliances like refrigerators, washing machines, and ovens for switching power to various functions.
  • Telecommunications Equipment: In telephone exchanges and other telecom infrastructure for switching signals and circuits.

Features:

  • PCB Mountable: Designed for direct mounting onto printed circuit boards.
  • Electromechanical: Uses an electromagnetic coil to actuate the switch contacts.
  • Various Contact Configurations: SPDT, DPDT, etc. (specific configuration needs to be verified).
  • High Switching Capacity: Capable of handling significant voltage and current levels.
  • Compact Size: Allows for dense packaging in electronic assemblies.

Benefits:

  • Electrical Isolation: Provides isolation between the control circuit and the load circuit.
  • Remote Control: Allows circuits to be controlled from a distance.
  • Amplification: Enables a low-power signal to control a high-power circuit.
  • Circuit Protection: Can be used to protect circuits from overloads and short circuits.

Additional Details:

Due to the lack of publicly available detailed specifications for the RYC102308-000 specifically, it is crucial to consult the official TE Connectivity datasheet for precise specifications. This datasheet will provide information such as the coil voltage, contact rating (voltage and current), contact configuration (e.g., SPDT, DPDT), insulation resistance, operating temperature range, and mechanical dimensions. The relay's contact material will influence its performance and lifespan. Higher-quality contact materials, like silver alloys, offer better conductivity and resistance to corrosion. The relay's coil voltage determines the voltage required to activate the relay. The contact rating specifies the maximum voltage and current that the relay's contacts can safely switch. This relay plays a pivotal role in enabling control and isolation in numerous electronic systems, emphasizing the importance of selecting the correct relay with the appropriate specifications for a given application.

You May Also Be Interested in

Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Ericsson
Need more? Email Us
Pericom
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess