EN
  • EN
  • DE

RN2903A-I/RM098

Part No RN2903A-I/RM098
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ CAST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name RN2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892019-RN2903A-I/RM098
Ultra Librarian 3D Model Ultra Librarian RN2903A-I/RM098 CAD Model

Description

Microchip Technology's RN2903A-I/RM098 LoRa® Module

The Microchip RN2903A-I/RM098 is a highly integrated LoRa® module designed for easy integration into a wide range of low-power Wide Area Network (LPWAN) applications. This module is part of Microchip's innovative portfolio of Internet of Things (IoT) solutions, offering long-range communication with low power consumption. It is particularly suitable for smart city, smart agriculture, industrial, and remote monitoring applications.

The RN2903A module incorporates a LoRaWAN™ Class A compliant stack, providing seamless compatibility with any LoRaWAN-compliant network. It is optimized for North American frequency bands, operating in the 915 MHz ISM band, which makes it an excellent choice for deployments in regions that adhere to those specifications.

Featuring a compact form factor, the RN2903A-I/RM098 is designed for ease of use, with an integrated microcontroller, LoRa transceiver, and onboard antenna, reducing the need for additional components and simplifying the design process for product developers. This level of integration not only saves space but also helps in reducing the time to market for IoT devices.

The module supports a variety of communication protocols, including UART and I2C, allowing for flexible connectivity options with other peripherals and microcontrollers. With its low power consumption, the RN2903A-I/RM098 is particularly well-suited for battery-operated devices, where extended battery life is crucial.

For developers, Microchip provides comprehensive support through their software libraries and development tools, making it easier to integrate the module into IoT platforms and to take advantage of its full capabilities. The RN2903A-I/RM098 also comes with FCC, IC, and LoRa Alliance certifications, ensuring compliance with regulatory standards and facilitating a smoother approval process for end products.

In summary, the Microchip RN2903A-I/RM098 LoRa module is a versatile and efficient solution for adding long-range wireless communication to a variety of IoT applications. Its ease of use, integrated features, and robust support make it a smart choice for developers looking to leverage the power of LoRa technology.

You May Also Be Interested in

Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9747 $99.9494
3+ $41.0048 $123.0144
5+ $39.7235 $198.6175
7+ $38.4420 $269.0940
8+ $37.1607 $297.2856
11+ $33.3164 $366.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess