Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Series UC15
Package Tray
Product Status Obsolete
RF Family/Standard Cellular
Protocol EDGE, GPRS, GSM, UMTS, WCDMA
Frequency 900MHz, 1.8GHz, 2.1GHz
Data Rate 3.6Mbps
Power - Output 33dBm
Sensitivity -110dBm
Serial Interfaces ADC, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 1.7mA ~ 1.8mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 3 (168 Hours)
Other Names 2958-UC15EA-128-NCH-STD
Standard Package 1
Win Source Part Number 1189019-UC15EA-128-NCH-STD
Ultra Librarian 3D Model Ultra Librarian UC15EA-128-NCH-STD CAD Model

Description

The Quectel electronic component with Win Source Part Number 1189019-UC15EA-128-NCH-STD is an RF transceiver module that belongs to the UC15 series.

  • Package: Tray
  • Standard Package: 1
  • Mounting Type: SMD (SMT)
  • Frequency: 900MHz, 1.8GHz, 2.1GHz
  • Protocols: EDGE, GPRS, GSM, UMTS, WCDMA
  • Data Rate: 3.6Mbps
  • Power Output: 33dBm
  • Sensitivity: -110dBm
  • Receiving Current: 1.7mA to 1.8mA
  • Serial Interfaces: ADC, PCM, UART, USB
  • Voltage Supply: 3.3V to 4.3V
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Digi International
RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XBP9XT-DPUS-001
CEL
DUAL-BAND WIFI AX BT 5.2 / WiFi 802.11ax Transceiver Module 2.4GHz ~ 5GHz Integrated, Chip Card Edge
Need more? Email Us
ECAD model for CMP9620-1C-T
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $21.0209
ECAD model for BGX13P22GA-V31R
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $130.7662
ECAD model for WFM200S022XNA2
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Silicon Labs
BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $17.8622
ECAD model for BGM13S22F512GA-V3
Texas Instruments
SIMPLELINK BLUETOOTH LOW ENERG / SimpleLink Bluetooth low energy Wireless MCU Module
Lowest to $23.5507
ECAD model for CC2650MODAMOHT
Digi International
RF TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for CC-WMX-JN58-NE
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention