EN
  • EN
  • DE
  • IT

RTM880N-795-VB-GR

Part No RTM880N-795-VB-GR
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1017+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 716038-RTM880N-795-VB-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTM880N-795-VB-GR CAD Model

Description

The Realtek RTM880N-795-VB-GR is a highly integrated Gigabit Ethernet transceiver designed for high-performance networking applications. It's a key component in devices requiring robust and reliable network connectivity.

Applications:

  • Gigabit Ethernet Network Interface Cards (NICs): Used in desktop and server network cards to enable high-speed data transfer.
  • Motherboard Integration: Integrated directly onto motherboards to provide onboard Gigabit Ethernet capabilities.
  • Routers and Switches: Employed in network routers and switches to handle data transmission between network segments.
  • Embedded Systems: Utilized in embedded systems that require high-speed network connectivity for data acquisition or control.
  • Network Attached Storage (NAS) Devices: Enables fast data access and transfer for network storage solutions.

Features:

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting 1000BASE-T, 100BASE-TX, and 10BASE-T operation.
  • Integrated PHY: Contains an integrated Physical Layer transceiver to handle the physical interface with the network cable.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • Auto-MDI/MDIX: Automatically detects and corrects cable polarity issues, simplifying network setup.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for energy-sensitive applications.
  • Advanced Power Management: Supports power-down modes to further reduce power consumption when the network link is inactive.

Benefits:

  • High-Speed Data Transfer: Enables Gigabit Ethernet speeds, significantly improving network performance.
  • Reliable Connectivity: Provides a stable and dependable network connection for critical applications.
  • Simplified Integration: Integrated features like Auto-Negotiation and Auto-MDI/MDIX simplify installation and configuration.
  • Reduced Power Consumption: Low power design contributes to energy efficiency and reduces operating costs.
  • Cost-Effective Solution: Provides a cost-optimized solution for Gigabit Ethernet connectivity in a variety of applications.

The RTM880N-795-VB-GR utilizes advanced signal processing techniques to ensure reliable data transmission over standard network cabling. Its robust design and comprehensive feature set make it an excellent choice for demanding networking environments. Additional specifications include support for various network protocols and compliance with industry standards for electromagnetic compatibility and safety.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess