EN
  • EN
  • DE

RTL8119I-CG

Part No RTL8119I-CG
Manufacturer Realtek
Catalog Hard To Find
Description Realtek Ethernet IC in a QFN package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 711953-RTL8119I-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8119I-CG CAD Model

Description

RTL8119I-CG Ethernet IC by Realtek The RTL8119I-CG is a highly integrated and cost-effective Fast Ethernet MAC and PHY IC from Realtek, designed for use in a wide range of networking applications. It supports 10/100 Mbps data rates over copper cabling and is fully compliant with the IEEE 802.3 and 802.3u standards.

The RTL8119I-CG features a number of advanced features, including:

Integrated MAC and PHY functions in a single chip Support for 10/100 Mbps data rates over copper cabling Full compliance with the IEEE 802.3 and 802.3u standards Auto-negotiation and MDI/MDIX crossover detection Low power consumption Small QFN package size The RTL8119I-CG is ideal for use in a wide range of networking applications, such as:

Personal computers Laptops Set-top boxes Printers Network routers and switches Industrial control systems And more Key Features Single-chip 10/100 Mbps MAC and PHY Full compliance with IEEE 802.3 and IEEE 802.3u standards Auto-negotiation and MDI/MDIX crossover detection Low power consumption Small QFN package size Benefits Reduced cost and complexity of system design Improved reliability and performance Reduced power consumption Smaller footprint for space-constrained applications Applications Personal computers Laptops Set-top boxes Printers Network routers and switches Industrial control systems And more Real-World Examples The RTL8119I-CG is used in a wide range of networking products, including personal computers, laptops, set-top boxes, printers, network routers and switches, and industrial control systems. For example, the RTL8119I-CG is used in the D-Link DIR-615 AC1200 Dual-Band Wireless Router, which provides high-speed Wi-Fi connectivity for homes and small businesses. The RTL8119I-CG is also used in the TP-Link TL-WR850N Wireless N Router, which is a popular and affordable router for home use. Conclusion The RTL8119I-CG is a highly integrated and cost-effective Fast Ethernet MAC and PHY IC from Realtek. It is ideal for use in a wide range of networking applications, such as personal computers, laptops, set-top boxes, printers, network routers and switches, and industrial control systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,696 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess