EN
  • EN
  • DE
  • IT

RTL8411AS-CG

Part No RTL8411AS-CG
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1406+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 756223-RTL8411AS-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8411AS-CG CAD Model

Description

The RTL8411AS-CG is a highly integrated single-chip USB 2.0 card reader controller from Realtek. It's designed to support various memory card formats, enabling seamless data transfer between memory cards and host devices.

Applications

  • USB Card Readers: Reading and writing data to various memory cards.
  • Embedded Systems: Integrating card reader functionality into embedded devices.
  • Portable Devices: Smartphones, tablets, and other devices requiring memory card support.
  • Storage Solutions: External hard drives and storage devices with card reader functionality.

Features

  • USB 2.0 Interface: Supports high-speed data transfer rates.
  • Multiple Card Format Support: Compatible with SD, MicroSD, MMC, and other card formats.
  • Integrated Controller: Single-chip solution for reduced component count.
  • Low Power Consumption: Designed for power-sensitive applications.

Benefits

  • Fast Data Transfer: High-speed USB 2.0 interface ensures quick data transfer.
  • Versatile Card Support: Supports a wide range of memory card formats.
  • Cost-Effective Solution: Integrated design reduces system cost.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.

Additional Details

The RTL8411AS-CG complies with the USB 2.0 specification for high-speed data transfer. It supports various memory card standards; refer to the datasheet for a comprehensive list of supported formats and their respective data transfer rates. It's typically packaged in a QFN or similar surface mount package. Software drivers are usually required for proper operation with different operating systems. Consult the Realtek website for the latest drivers and support information. Proper PCB layout and signal integrity are important for optimal performance, especially at high data transfer rates. Electrostatic discharge (ESD) protection should be implemented to prevent damage to the IC. This controller offers a compact and efficient solution for adding memory card support to a wide array of devices.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess