EN
  • EN
  • DE

RTL8218D-CG

Part No RTL8218D-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965126-RTL8218D-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8218D-CG CAD Model

Description

The RTL8218D-CG is a highly integrated 8-port Gigabit Ethernet switch controller from Realtek. This chip is designed for high-performance networking applications, offering advanced features for managing and routing network traffic efficiently. It is commonly used in switches, routers, and other networking equipment.

Applications:

  • Ethernet Switches: Core component in building 8-port Gigabit Ethernet switches for home and small office networks.
  • Routers: Implemented in routers to manage data traffic between different network segments.
  • Network Interface Cards (NICs): Can be used as a controller for multi-port Gigabit Ethernet NICs.
  • Industrial Networking: Suitable for industrial control systems requiring high-speed Ethernet connectivity.
  • Embedded Systems: Integrated into embedded systems requiring robust network switching capabilities.

Features:

  • 8-Port Gigabit Ethernet: Supports eight 10/100/1000 Mbps Ethernet ports.
  • Non-Blocking Wire-Speed Performance: Ensures that data is forwarded without bottlenecks at full Gigabit speeds.
  • Advanced Quality of Service (QoS): Allows prioritization of network traffic for latency-sensitive applications.
  • Virtual LAN (VLAN) Support: Supports VLAN tagging and filtering for network segmentation and security.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for loop prevention and network redundancy.

Benefits:

  • High Performance: Delivers wire-speed performance for efficient data transfer.
  • Flexible Configuration: Supports various networking protocols and features for customizable network designs.
  • Enhanced Security: VLAN support enhances network security by isolating different user groups.
  • Reliable Operation: STP protocols ensure network stability and prevent network loops.
  • Cost-Effective Solution: Provides a cost-effective solution for building Gigabit Ethernet switches.

Technical Specifications: The RTL8218D-CG supports a wide range of networking standards, including IEEE 802.3ab, IEEE 802.3u, and IEEE 802.3az. It operates with a low power consumption and is typically packaged in a QFP or QFN package for surface mount assembly. It typically requires 3.3V and 1.0V power supplies. The operating temperature range spans from 0°C to +70°C.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Pericom
Lowest to $16.3213
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Qualcomm
Lowest to $3.2640
Chilisin
Lowest to $0.0084
Ricoh
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Fairchild/ON Semiconductor
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9616 $59.7696
13+ $8.1737 $106.2581
19+ $7.9182 $150.4458
27+ $7.6628 $206.8956
34+ $7.4074 $251.8516
46+ $6.6411 $305.4906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess