EN
  • EN
  • DE

R5487L121SD-TR

Part No R5487L121SD-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992551-R5487L121SD-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5487L121SD-TR CAD Model

Description

The Ricoh R5487L121SD-TR is a high-accuracy voltage detector with adjustable detection voltage. It is designed for power management in various electronic devices. This voltage detector monitors the input voltage and outputs a signal when the voltage drops below a preset threshold. It's commonly used for battery monitoring, power failure detection, and system reset generation.

Applications

  • Battery monitoring
  • Power failure detection
  • System reset generation
  • Microcontroller supervision
  • Power management circuits

Features

  • High-accuracy voltage detection
  • Adjustable detection voltage
  • Low supply current
  • Small package size
  • Built-in hysteresis
  • Open-drain output

Benefits

  • Ensures reliable system operation by monitoring power supply voltage
  • Prevents data corruption and system crashes due to low voltage
  • Conserves battery power with low supply current
  • Simplifies circuit design with a small package
  • Avoids chattering with built-in hysteresis
  • Flexible interfacing with other circuits using open-drain output

Additional Details

The R5487L121SD-TR voltage detector features a highly accurate voltage detection circuit, ensuring precise monitoring of the input voltage. The detection voltage can be adjusted using external resistors, allowing for customization to specific application requirements. The device consumes very little current, making it suitable for battery-powered applications. The small package size enables easy integration into space-constrained designs. The built-in hysteresis prevents false triggering due to voltage fluctuations. The open-drain output allows for flexible interfacing with other circuits, such as microcontrollers and power management ICs.

This voltage detector is ideal for applications where reliable power supply monitoring is essential. It can be used to prevent data loss, system crashes, and other issues caused by low voltage conditions. The adjustable detection voltage allows for customization to meet the specific needs of different applications. Its low power consumption and small size make it a valuable component for battery-powered and portable devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $16.3213
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
Lowest to $3.9178
Chilisin
Lowest to $0.0084
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess