EN
  • EN
  • DE
  • IT

PC3H7EJ0000F

Part No PC3H7EJ0000F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991065-PC3H7EJ0000F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H7EJ0000F CAD Model

Description

The PC3H7EJ0000F is a high-isolation voltage solid state relay (SSR) or photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between a control circuit and a load circuit, making it ideal for applications where safety and noise immunity are critical.

Applications

  • Industrial control equipment: Used for switching AC or DC loads in PLCs (Programmable Logic Controllers) and other industrial automation systems.
  • Power supplies: Provides isolation in power supply circuits.
  • Motor control: Used for switching motors in applications where electrical isolation is required.
  • Instrumentation: Employed in measurement equipment for signal isolation.
  • Telecommunications equipment: Used for isolating telephone lines and data communication circuits.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Solid State Design: Provides fast and reliable switching with no moving parts.
  • Low Input Current: Requires minimal current to activate the output.
  • Compact Package: Small package size for space-constrained applications.
  • AC or DC Output: Available in versions suitable for switching either AC or DC loads.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect sensitive circuits and personnel.
  • Reliable Switching: Solid state design ensures long-term reliability and minimal wear.
  • Energy Efficient: Low input current reduces power consumption.
  • Easy to Use: Simple interface allows for easy integration into existing circuits.
  • Reduced Noise: Eliminates electrical noise generated by mechanical relays.

Technical Specifications

The PC3H7EJ0000F typically features an isolation voltage of several kilovolts and a low input forward current. It is available in various package types, including surface mount and through-hole. Consult the Sharp Microelectronics datasheet for detailed electrical characteristics, including isolation voltage, forward current, and output current ratings.

This solid state relay provides a reliable and efficient solution for applications requiring electrical isolation and switching of AC or DC loads. Its high isolation voltage, solid state design, and low input current make it a popular choice for engineers and designers working on industrial control, power supply, and telecommunications equipment.

You May Also Be Interested in

Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3661
Ericsson
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
NXP / Nexperia
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA MOBILE 170CSP3 / CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm
Lowest to $16.2986
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $21.9355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess