The RTL8192FR-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) solution from Realtek Semiconductor Corp. It combines a MAC, baseband, and radio in a single package, offering a cost-effective and low-power solution for wireless connectivity.
Applications:
- Laptops and Notebooks
- Desktop PCs
- USB Wireless Adapters
- Gaming Consoles
- IPTV and Set-Top Boxes
Features:
- Compliant with IEEE 802.11b/g/n standards: Supports a wide range of wireless networks.
- 2.4 GHz frequency band: Operates in the standard 2.4 GHz ISM band.
- 2T2R MIMO technology: Enables higher data rates and improved range.
- WPA/WPA2 security: Provides robust wireless security.
- QoS support: Prioritizes network traffic for optimal performance.
- Low power consumption: Extends battery life in mobile devices.
Benefits:
- Seamless wireless connectivity with existing networks.
- Faster data transfer speeds for demanding applications.
- Improved wireless range and coverage.
- Secure wireless communication with advanced encryption.
- Optimized network performance for multimedia streaming and online gaming.
- Extended battery life in portable devices.
Additional Details:
The RTL8192FR-CG supports data rates up to 300 Mbps. It incorporates advanced features like beamforming and spatial multiplexing to enhance wireless performance. The chip integrates a high-performance CPU and memory controller, enabling efficient data processing. The device also supports various power management modes to minimize power consumption during idle periods. Detailed technical specifications, including power consumption figures, sensitivity levels, and operating temperature range, are available in the official Realtek datasheet.