EN
  • EN
  • DE

PIC18F1220-I/P

Part No PIC18F1220-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 18DIP / PIC series Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC18F1220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F1220-I/P-NDR,PIC18F1220IP,2266-PIC18F1220-I/P
Standard Package 25
Win Source Part Number 1085066-PIC18F1220-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F1220-I/P CAD Model

Description

Microchip Technology PIC18F1220-I/P Microcontroller

The PIC18F1220-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation. This 8-bit MCU is designed with an advanced RISC architecture, which enables it to execute instructions with remarkable speed and efficiency, making it an ideal choice for a wide array of applications including industrial control systems, automotive electronics, consumer devices, and more.

Encased in a 18-pin PDIP (Plastic Dual In-line Package), the PIC18F1220-I/P is equipped with 3.5 KB of flash memory, providing ample space for application code. It also features 256 bytes of EEPROM and 128 bytes of RAM, which are essential for data storage and manipulation during operation. The MCU operates at a voltage range of 2.0V to 5.5V, making it versatile for use in both low-power and standard-power devices.

One of the key advantages of the PIC18F1220-I/P is its rich set of peripherals. It includes an onboard 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, allowing it to interface directly with analog sensors and transducers. Additionally, the MCU offers various communication interfaces such as SPI, I2C, and USART, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.

The device also supports PWM outputs, which are essential for controlling motors and adjusting LED brightness, among other applications. With its two Capture/Compare/PWM (CCP) modules, the microcontroller can handle complex timing and control operations with ease.

For enhanced safety and reliability, the PIC18F1220-I/P includes features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under varying conditions.

Programmers and developers will appreciate the in-circuit debugging capabilities of this MCU, which allow for efficient troubleshooting and development. The PIC18F1220-I/P is also supported by Microchip's MPLAB integrated development environment (IDE), offering a comprehensive suite of tools for code development and testing.

In summary, the PIC18F1220-I/P from Microchip Technology is a versatile, powerful, and reliable microcontroller that provides a balanced combination of performance, memory, and peripherals, making it a prime choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess