Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 21 Weeks
Features RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Manufacturer STMicroelectronics
Series ST25D
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UFDFPN (2x3)
Family Name ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ST25DV04K-IER8C3-ND, 497-19302-1, 497-19302-2, 497-19302-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935174-ST25DV04K-IER8C3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-IER8C3 CAD Model

Description

ST25DV04K-IER8C3 - Dynamic NFC/RFID Tag IC

The ST25DV04K-IER8C3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that not only offers a contactless NFC interface but also an I2C interface. This versatile product allows various use cases for data transfer and device configuration in a wide range of applications.

Key Features

  • Memory Size: The device includes a 4K-bit EEPROM memory, which is partitioned into 256-byte sectors for data storage, allowing for flexible data management.
  • Energy Harvesting: An energy harvesting feature is available, which can power external components from the harvested energy of the RF field, minimizing the need for an external power source.
  • Fast Transfer Mode: It supports a fast transfer mode between the tag's EEPROM and the NFC device to speed up data exchanges.
  • Data Protection: The product offers different levels of protection, including user password protection and a lockable sector to secure critical data.
  • RF Interface: The NFC RF interface is compatible with ISO/IEC 15693 and NFC Forum Type 5 tag standards, ensuring broad interoperability with NFC-enabled devices.

Applications

The ST25DV04K-IER8C3 is ideal for a variety of applications, such as consumer electronics, device configuration, smart posters, and variable user data. It is also suitable for industrial applications where NFC can be used for maintenance or configuration purposes.

Package and Temperature Range

This dynamic tag IC comes in a SO8 package and is operational within an industrial temperature range from -40°C to +85°C, making it robust for various environmental conditions.

Additional Information

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources, to support the integration and use of the ST25DV04K-IER8C3 in your projects.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for ST25DV02K-W2R8T3
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Need more? Email Us
ECAD model for ST25TA02K-DC6C5
NXP / Nexperia
RFID NTAG5 XQFN
Need more? Email Us
ECAD model for NTP53121G0JHKZ
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN
Need more? Email Us
ECAD model for ST25DV04K-IER8C3
STMicroelectronics
Need more? Email Us
ECAD model for CR14-MQTP/MBB
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 2FCP
Lowest to €2.7700
ECAD model for SL2FCS2001DV/DH,11
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Need more? Email Us
ECAD model for ST25DV04K-JFR8D3
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SLRC61002HN,157
NXP / Nexperia
IC NFC CONTACTLESS TXRX 32HVQFN
Lowest to €2.9955
ECAD model for CLRC66301HN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention