EN
  • EN
  • DE

PIC16C64A-10/L

Part No PIC16C64A-10/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 045827-PIC16C64A-10/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-10/L CAD Model

Description

The PIC16C64A-10/L from Microchip Technology is a powerful 8-bit microcontroller that combines high-performance RISC architecture with the versatility and cost-effectiveness that Microchip's products are known for. This particular model is part of the expansive PIC microcontroller family, which is renowned for its ease of use and wide applicability in various electronic applications.

Featuring a 10 MHz max. clock speed, the PIC16C64A-10/L is well-suited for time-sensitive tasks and can efficiently handle a range of operations. It is housed in a 40-pin PDIP (Plastic Dual In-line Package), making it robust and easy to handle for prototyping and production. The device operates on a 4.0-5.5V voltage range, ensuring compatibility with standard logic levels and power supplies.

With 3.5KB of onboard program memory and 128 bytes of RAM, the PIC16C64A-10/L is capable of supporting moderately complex programs and real-time data processing. The microcontroller also includes 13 I/O ports, offering a generous amount of interfacing options for peripherals and sensors. Its EEPROM memory allows for data retention between power cycles, making it ideal for applications that require data logging or settings storage.

The microcontroller supports a variety of features that enhance its functionality, such as a watchdog timer, power-saving sleep mode, and an analog comparator. These features make it particularly suitable for embedded systems, automation, and control applications where reliability and power efficiency are critical.

Programmers will appreciate the ease of development associated with the PIC16C64A-10/L, as it is supported by Microchip's MPLAB integrated development environment (IDE). This allows for streamlined coding, debugging, and programming of the microcontroller. Additionally, the device is supported by a range of in-circuit emulators and development tools that simplify the prototyping and testing processes.

In summary, the PIC16C64A-10/L is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for engineers and hobbyists alike who are working on a wide range of electronic projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess