EN
  • EN
  • DE

OPA2810IDCNR

Part No OPA2810IDCNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201298-OPA2810IDCNR
Manufacturer Texas Instruments
Manufacturer Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 243V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 2 pA
Ultra Librarian 3D Model Ultra Librarian OPA2810IDCNR CAD Model

Description

The Texas Instruments OPA2810IDCNR represents a significant advancement in operational amplifier technology, combining high-speed performance with precision characteristics. This dual-channel operational amplifier is designed to address a wide range of applications, from automated test equipment to high-speed signal conditioning and data acquisition systems.

Key Features

  • High Bandwidth: The OPA2810IDCNR boasts a wide bandwidth of 200 MHz, making it suitable for high-frequency signal processing tasks.
  • Low Noise: With a low voltage noise density of 4.5 nV/√Hz, this operational amplifier ensures a clean signal amplification, minimizing the impact of intrinsic noise on the overall system performance.
  • Fast Slew Rate: The device offers a fast slew rate of 250 V/µs, enabling it to handle rapid changes in input signals without distortion.
  • High Output Current: The OPA2810IDCNR can deliver a continuous output current of up to ±65 mA, making it versatile for driving a range of loads.
  • Wide Supply Range: It operates over a wide supply range of ±2.25 V to ±18 V, accommodating various power supply configurations.

Applications

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition
  • Active Filter Design
  • Audio and Video Signal Processing
  • Medical Imaging Systems

Package and Quality

The OPA2810IDCNR comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline No Lead) package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this operational amplifier meets the stringent requirements for industrial and commercial applications.

Conclusion

The Texas Instruments OPA2810IDCNR is an exemplary choice for designers looking for an operational amplifier that provides a balance of speed, precision, and versatility. Its robust feature set and reliable performance under varying conditions make it an essential component for any high-performance electronic system.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess