EN
  • EN
  • DE

SC29101VFR2

Part No SC29101VFR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091518-SC29101VFR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC29101VFR2 CAD Model

Description

The SC29101VFR2, manufactured by Freescale Semiconductor (now NXP), is a highly integrated system-on-chip (SoC) primarily designed for automotive applications. It integrates a powerful processor core, memory interfaces, and a variety of peripherals to provide a comprehensive solution for controlling and managing various automotive systems. The device is engineered for high performance, reliability, and safety, meeting the stringent requirements of the automotive industry.

Applications

  • Engine control units (ECUs)
  • Transmission control units (TCUs)
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Gateway controllers

Features

  • High-performance processor core: Provides ample processing power for complex control algorithms.
  • Integrated memory interfaces: Supports various memory types, including flash and RAM.
  • Communication interfaces: Includes CAN, LIN, Ethernet, and other interfaces for in-vehicle networking.
  • Analog-to-digital converters (ADCs): Enables sensor data acquisition.
  • Digital-to-analog converters (DACs): Allows for precise control of actuators.
  • Timers and PWM modules: Facilitates timing and control functions.
  • Safety features: Includes hardware and software mechanisms to ensure safe operation.

Benefits

  • Increased performance: Enables more sophisticated control algorithms and functionalities.
  • Reduced system cost: Integration of multiple functions into a single chip reduces component count and board space.
  • Improved reliability: Robust design and safety features ensure reliable operation in harsh automotive environments.
  • Enhanced safety: Safety mechanisms help prevent malfunctions and ensure safe operation.
  • Simplified development: Comprehensive development tools and support enable faster time-to-market.

Additional Details

The SC29101VFR2 is typically based on a Power Architecture processor core. It features a high level of integration, including on-chip flash memory and RAM. The communication interfaces are designed to meet automotive industry standards, such as CAN and LIN. The device incorporates various safety mechanisms, such as memory protection, error detection, and redundancy. The operating temperature range is typically -40°C to +125°C. Specific details, such as clock frequency, memory size, and peripheral configuration, vary depending on the specific variant. Consult the device datasheet and reference manual for detailed specifications and application guidelines. Automotive safety certifications, such as ISO 26262, may apply to this device.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess