EN
  • EN
  • DE

RC2512JK07880RL

Part No RC2512JK07880RL
Manufacturer Yageo
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087738-RC2512JK07880RL
Categories OEM Parts(O-R)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC2512JK07880RL CAD Model

Description

The RC2512JK07880RL is a thick film chip resistor manufactured by Yageo. It's part of their RC series, designed for general-purpose applications. This resistor is intended for surface mount technology (SMT) assembly and delivers dependable performance in diverse electronic circuits. The 2512 package size signifies the physical dimensions of the resistor, measuring 2.5mm x 1.25mm.

Applications

  • Current sensing: Employed to monitor current flow within circuits.
  • Voltage division: Utilized to generate specific voltage levels from a higher voltage source.
  • Pull-up/Pull-down configuration: Determines logic states of digital inputs when inactive.
  • Load resistance: Serves as a load for circuit stabilization and testing.
  • Snubber circuits: Suppresses voltage spikes arising in inductive circuits.

Features

  • Resistance Value: 880 Ohms
  • Power Rating: 1W
  • Tolerance: 5%
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 2512 (2.5mm x 1.25mm)
  • Termination: Wrap-around termination for improved solder joint reliability
  • Construction: Thick film resistor on a ceramic substrate

Benefits

  • Stable Performance: Thick film composition ensures consistent resistance over varying conditions.
  • High Power Capability: The 1W rating allows its use in more power-intensive scenarios.
  • Space-Saving Size: The 2512 package optimizes board layout.
  • Simplified Assembly: SMT compatible design streamlines automatic assembly lines.
  • Economical Solution: Provides a good compromise between cost and performance.

Additional Details

The RC2512JK07880RL is optimized for reflow soldering. It conforms to RoHS standards, excluding the use of restricted hazardous substances. When choosing this resistor, ensure its power rating adequately handles the anticipated dissipation to avoid exceeding the 1W limit. It typically operates between -55°C and +155°C. The wrap-around terminations improve solder joint robustness and reduce the risk of cracking during temperature variations.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess