EN
  • EN
  • DE

RTD2281W-CG

Part No RTD2281W-CG
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 716031-RTD2281W-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTD2281W-CG CAD Model

Description

The RTD2281W-CG is a highly integrated LCD monitor controller from Realtek. It incorporates a variety of features designed to optimize display performance and minimize system cost. This chip typically handles functions such as signal processing, scaling, and on-screen display (OSD) control.

Applications

  • LCD Monitors
  • LCD TVs
  • All-in-One PCs
  • Digital Signage Displays

Features

  • Integrated Scaler: Scales input resolutions to match the panel resolution.
  • OSD Controller: Controls the On-Screen Display menus for user adjustments.
  • Analog and Digital Input Support: Supports both VGA and digital inputs like DVI or HDMI.
  • Advanced Image Processing: Includes features like noise reduction, sharpness enhancement, and color correction.
  • Power Management: Optimized power consumption for energy efficiency.

Benefits

  • Improved Display Quality: Enhanced image processing ensures clear and vibrant visuals.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of components needed.
  • Simplified Design: Makes designing LCD monitors easier due to its comprehensive feature set.
  • Energy Efficiency: Lower power consumption contributes to lower operating costs and a smaller carbon footprint.

Additional Details

The RTD2281W-CG often includes built-in audio processing capabilities. It typically supports a wide range of panel resolutions and refresh rates. Its advanced image processing algorithms work to reduce artifacts and improve overall picture quality. Compatibility with various input signals ensures it can be used with a wide range of source devices. This chip's power efficiency is essential in meeting energy-saving standards. It also usually supports HDCP content protection to ensure compliance with digital rights management requirements. The specific package type and operating temperature range are important considerations during system design. It is a key component in many LCD monitors ensuring optimal display performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Micron Technology Inc.
Lowest to $8.2538
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess