EN
  • EN
  • DE

FS200R12PT4

Part No FS200R12PT4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description INSULATED GATE BIPOLAR TRANSISTO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series EconoPACK™4
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 280 A
Power - Max 1000 W
Vce(on) (Max) @ Vge, Ic 2.15V @ 15V, 200A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 14 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-ECONO4
Base Product Number FS200R12
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 593030-FS200R12PT4
Ultra Librarian 3D Model Ultra Librarian FS200R12PT4 CAD Model

Description

The EconoPACK™4 IGBT module with part number 593030-FS200R12PT4 is a high-power semiconductor device suitable for use in three-phase inverters. 593030-FS200R12PT4 is an IGBT module.

  • Application: Three-phase inverters
  • Maximum Power: 1000 W
  • IGBT Type: Trench Field Stop
  • Voltage Rating: 1200 V
  • Maximum Collector Current: 280 A
  • Vce(on): 2.15V @ 15V and 200A
  • Thermistor: NTC thermistor
  • Package: Chassis mount
  • Operating Temperature: -40°C to 150°C
  • Applications: Industrial and automotive applications

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us
Powerex Inc.
IGBT MOD 1400V 300A 2100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 600A 2080W
Lowest to $200.0395
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169
Powerex Inc.
IGBT MOD 1200V 150A 1150W
Lowest to $124.5402

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4383 $168.4383
2+ $162.8238 $325.6476
3+ $145.9793 $437.9379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess