EN
  • EN
  • DE

SN65HVDA100QDRQ1

Part No SN65HVDA100QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN PHYSICAL INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 20kbps
Operating Supply Voltage 5 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252771-SN65HVDA100QDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVDA100-Q1
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVDA100QDRQ1 CAD Model

Description

The SN65HVDA100QDRQ1 is a robust, automotive-grade LIN physical interface transceiver from Texas Instruments, designed to facilitate communication in vehicle networks. This transceiver is compliant with the LIN Bus Specification 2.0, 2.1, and SAE J2602, making it a versatile choice for automotive applications such as body control modules, sensor interfaces, and actuator drives.

Key Features

  • Compliance with LIN 2.0, 2.1, and SAE J2602 standards.
  • Wide operating voltage range (5V to 27V) for flexible use in automotive environments.
  • Exceptional ESD performance of ±15kV on the LIN bus and wakeup pins, ensuring durability and reliability in harsh conditions.
  • Integrated slope control to minimize radio frequency interference (RFI).
  • Low-current standby mode with remote wakeup capability, making it suitable for power-sensitive applications.
  • Thermal shutdown protection for enhanced safety and longevity of the device.
  • Robust dominant state timeout function to prevent bus line lockup.

Applications

The SN65HVDA100QDRQ1's robustness and compliance with automotive communication standards make it ideal for a wide range of applications in modern vehicles. These include:

  • Body control modules that manage features like power windows, mirrors, and seats.
  • Sensor interfaces for temperature, pressure, and other types of environmental and system monitoring.
  • Actuator drives for controlling motors and other moving components.
  • Automotive comfort and convenience features.
  • Engine and transmission control units.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65HVDA100QDRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring operation under extreme conditions and providing a reliable solution for vehicle network communications.

Package and Availability

The SN65HVDA100QDRQ1 is available in a small-outline integrated circuit package, specifically the 8-pin SOIC (D) package. This compact form factor is suitable for space-constrained applications while providing the necessary connections for easy integration into automotive systems. For purchasing and detailed specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8898 $53.3880
140+ $0.7301 $102.2140
215+ $0.7073 $152.0695
295+ $0.6845 $201.9275
380+ $0.6617 $251.4460
510+ $0.5932 $302.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,220 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess