Products specifications Report Issue?

Win Source Part Number WS1168909-RASPBERRY PI TV UHAT
Win Source Part Number Cross
Manufacturer Raspberry Pi
Type Parameter
Part Status Active
Function Receiver
Contents Board(s)
Platform RASPBERRY PI
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI TV UHAT CAD Model

Description

The Raspberry Pi is a versatile and powerful parameter receiver board.

  • Manufacturer: Raspberry Pi
  • Platform: RASPBERRY PI
  • Status: Active
  • Board Type: Single Board
  • Mounting Type: Fixed
  • Category: Evaluation Boards - Embedded - MCU, DSP
  • Core Processor: ARM11
  • Technology: VideoCore
  • Type: Single Board Computer (SBC)
  • Cross-Reference Compatibility: Yes

You May Also Be Interested in

Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
ECAD model for RASPBERRY PI A+
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
ECAD model for SC0678
Advantech Corp
CIRC BRD C2D LGA775 MATX FSB1066 /
Need more? Email Us
ECAD model for AIMB-562VG-GRA1E
Advantech Corp
Motherboard, 800MHz/1066MHz/1333MHz Intel CPU 8GB DDR2 10Mbps/100Mbps/1000Mbps / CIRC BRD C2Q LGA775 MATX
Need more? Email Us
ECAD model for AIMB-566VG-00A1E
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
ECAD model for 20-101-0526
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
ECAD model for SOM-5992P2-U2A1
Advantech Corp
SBC 2.8GHZ 4 CORE 0GB/16GB RAM
Need more? Email Us
ECAD model for SOM-6883R7X-S8A1
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
ECAD model for GW11043-1
Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $22.9627
ECAD model for RASPBERRY PI 3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention