EN
  • EN
  • DE

EC200UCNAA-N05-SGNSA

Part No EC200UCNAA-N05-SGNSA
Manufacturer Quectel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024515-EC200UCNAA-N05-SGNSA
Categories OEM Parts(C-E)
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC200UCNAA-N05-SGNSA CAD Model

Description

The EC200U-CN is a cost-effective LTE Cat 1 wireless communication module optimized for IoT and M2M applications. Manufactured by Quectel, this module delivers reliable cellular connectivity, making it suitable for a wide range of deployments. It supports multiple frequency bands, ensuring global compatibility. Its compact design and low power consumption make it an ideal choice for devices requiring long battery life and small form factors.

Applications:

  • Asset Tracking: Used in tracking devices to monitor the location of assets in real-time.
  • Smart Metering: Enables remote data collection from utility meters for billing and monitoring.
  • Point of Sale (POS) Systems: Provides wireless connectivity for payment terminals in retail environments.
  • Telematics: Integrated into vehicles for fleet management, vehicle tracking, and usage monitoring.
  • Security Systems: Used in alarm systems and surveillance devices to transmit alerts and video data.

Features:

  • LTE Cat 1 Connectivity: Supports data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • Multi-Band Support: Operates on multiple LTE frequency bands for global compatibility.
  • Compact Size: Small form factor for easy integration into space-constrained devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending device lifespan.
  • GNSS Support: Integrated GPS, GLONASS, BeiDou, Galileo, and QZSS receivers for accurate positioning.

Benefits:

  • Wide Coverage: LTE Cat 1 provides reliable connectivity across extensive cellular networks.
  • Cost-Effective: Offers a balance of performance and affordability for IoT applications.
  • Easy Integration: Simplifies the design and development process, reducing time-to-market.
  • Long Battery Life: Extends the operational life of battery-powered devices, minimizing maintenance.
  • Accurate Positioning: Integrated GNSS receivers enable precise location tracking and geofencing.

Additional Details:

The Quectel EC200U-CN module is designed to provide reliable and efficient wireless communication for a wide range of IoT devices. Its LTE Cat 1 connectivity ensures stable data transmission, while its multi-band support allows for global deployment. The module's compact size and low power consumption make it an ideal choice for battery-powered applications, extending device lifespan and reducing maintenance costs.

The integrated GNSS receiver supports multiple satellite systems, providing accurate positioning data for tracking and navigation applications. The module also features a range of interfaces, including UART, USB, and GPIO, simplifying integration with various peripherals and sensors. Quectel provides comprehensive documentation and support, making it easy for developers to implement the EC200U-CN module into their IoT solutions.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4094 $52.2282
8+ $14.2847 $114.2776
11+ $13.8383 $152.2213
15+ $13.3919 $200.8785
20+ $12.9455 $258.9100
26+ $11.6063 $301.7638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 974 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess