EN
  • EN
  • DE

AD53522JSQ

Part No AD53522JSQ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DCL DUAL HI SPEED 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number AD53522
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3D991
HTSUS 8542.39.0001
Win Source Part Number 553485-AD53522JSQ
Ultra Librarian 3D Model Ultra Librarian AD53522JSQ CAD Model

Description

Product Overview: AD53522JSQ by Analog Devices Inc.

The AD53522JSQ is a high-performance, mixed-signal integrated circuit produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to meet the rigorous demands of advanced electronic systems, offering a combination of features that make it ideal for a wide range of applications, including telecommunications, instrumentation, and defense systems.

Key Features:

  • Precision Data Conversion: The AD53522JSQ boasts precise data conversion capabilities, ensuring accurate signal processing for critical applications. Its high-resolution analog-to-digital (ADC) and digital-to-analog (DAC) converters enable seamless translation between analog and digital domains.
  • High-Speed Performance: Engineered for high-speed operation, this integrated circuit supports rapid data processing, which is essential for applications that require quick response times and real-time analysis.
  • Robust Connectivity: With a variety of digital interfaces, the AD53522JSQ can easily connect to other components within a system, facilitating communication and data transfer between devices.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for portable and battery-operated equipment where power efficiency is critical.
  • Durable and Reliable: Analog Devices Inc. is known for its commitment to quality, and the AD53522JSQ is no exception. It is built to withstand harsh operating conditions and provide reliable performance over an extended period.

Applications:

The versatility of the AD53522JSQ allows it to be used in various high-tech applications. In the telecommunications industry, it can be utilized for signal processing tasks in network equipment. For instrumentation, it can help in the precise measurement and control systems. Additionally, its robustness makes it suitable for use in military and defense applications where equipment must perform reliably in challenging environments.

About Analog Devices Inc.:

Analog Devices Inc. has established itself as an industry leader by consistently delivering innovative and high-quality products. The AD53522JSQ is a testament to their expertise in the field of mixed-signal processing and their dedication to advancing technology that shapes the future of electronics.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess