The MT9T001P12(CB) is a 1/2-inch CMOS digital image sensor manufactured by Micron Technology Inc. It is designed for a variety of imaging applications, offering high-quality image capture with features like electronic rolling shutter (ERS) and on-chip image processing.
Applications
- Mobile phone cameras
- Webcams
- Security cameras
- Automotive cameras
- Medical imaging
- Industrial inspection
Features
- 1/2-inch optical format
- 3.1 megapixel (2048 x 1536) resolution
- CMOS active-pixel sensor (APS) technology
- Electronic rolling shutter (ERS)
- On-chip image processing
- Integrated analog-to-digital converters (ADCs)
- Programmable gain and offset
- Low-light sensitivity
- Parallel data output
- Small package size
Benefits
- High Image Quality: Delivers sharp, detailed images with accurate color reproduction.
- Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable devices.
- Fast Frame Rates: Enables smooth video capture.
- Integrated Features: On-chip image processing reduces the processing burden on the host system.
- Compact Size: Allows for integration into small devices.
- Versatile Applications: Suitable for a wide range of imaging applications.
Additional Details
The MT9T001P12(CB) utilizes a CMOS active-pixel sensor array to capture images. The electronic rolling shutter captures different rows of the image at slightly different times. On-chip image processing features may include black level correction, lens shading correction, and color processing. The integrated ADCs convert the analog signals from the pixel array into digital data. The sensor offers programmable gain and offset, allowing for optimization of image quality under varying lighting conditions. The low-light sensitivity enables image capture in dimly lit environments. The parallel data output provides a high-bandwidth interface to the host system. The specific package type depends on the exact variant of the MT9T001. The operating voltage typically ranges from 2.5V to 3.3V. Detailed specifications such as frame rates, signal-to-noise ratio, and dynamic range are typically available in the product datasheet.