EN
  • EN
  • DE

QSB-40-01

Part No QSB-40-01
Manufacturer Qualtek
Catalog Fans and Blowers
Description QUALT QSB-40-01 Fans - Motors > Fan Accessories > Fan Silencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Steel
Color Black
Depth 5 mm
Height 40 mm
Lead Free Lead Free
Length 42 mm
Material Steel, Metal
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Thickness -300 µm
Width 40 mm
Win Source Part Number 1174385-QSB-40-01
Categories Fans and Blowers
Manufacturer Qualtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QSB-40-01 CAD Model

Description

The Qualtek QSB-40-01 is a fan and blower body made of steel with a black color. It has a length of 42mm, height of 40mm, and width of 40mm with a thickness of -300 μm. The body is Qualtek QSB-40-01.

  • Length: 42mm
  • Height: 40mm
  • Width: 40mm
  • Thickness: -300 μm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • REACH SVHC: Unaffected

You May Also Be Interested in

Sunon Fans
FAN AXIAL 120X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Cord; Power; Fan; 125/250V AC; 10A; 72 in. Length; NEMA 1-15 Plug Termination; 105 deg C
Need more? Email Us
Qualtek
40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
Orion Fans
FAN CORD 45DEG 3POS 72" AC PLUG
Need more? Email Us
Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 40X10.5MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3446 $58.7906
27+ $4.3853 $118.4031
41+ $4.2483 $174.1803
57+ $4.1113 $234.3441
73+ $3.9743 $290.1239
98+ $3.5631 $349.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess