EN
  • EN
  • DE

TJA1463ATK/0Z

Part No TJA1463ATK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN SIC TRANSCEIVER WITH SLEEP M / 1/1 Transceiver Half CAN 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Other Names 935389371431,,568-TJA1463ATK/0DKR,568-TJA1463ATK/0TR,568-TJA1463ATK/0TR,568-TJA1463ATK/0CT,568-TJA1463ATK/0ZDKR,568-TJA1463ATK/0ZCT,568-TJA1463ATK/0ZTR,TJA1463ATK/0,568-TJA1463ATK/0DKR,568-TJA1463ATK/0CT
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261574-TJA1463ATK/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1463ATK/0Z CAD Model

Description

Product Overview: TJA1463ATK/0Z by NXP

The TJA1463ATK/0Z is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicle networks. This advanced transceiver is part of the FlexRay product family, which is specifically engineered to meet the stringent requirements of high-speed data communication in modern vehicles.

FlexRay technology is becoming increasingly important in the automotive industry due to its robustness and capability to handle the complex and safety-critical systems found in today's vehicles. The TJA1463ATK/0Z transceiver supports the FlexRay protocol, which is known for its fault-tolerant and time-deterministic characteristics, making it an ideal choice for applications such as advanced driver assistance systems (ADAS), engine control units (ECUs), and other critical vehicle functions.

Key Features

  • High-Speed Performance: The TJA1463ATK/0Z operates efficiently with FlexRay communication systems, providing high data rates essential for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver ensures minimal drain on the vehicle's electrical system without compromising performance.
  • Robust Design: With built-in features for protection against electrical disturbances, the TJA1463ATK/0Z is resilient to the harsh electrical environments found in automotive applications.
  • Temperature Range: This transceiver is built to operate reliably across a wide temperature range, suitable for the varying conditions encountered in automotive settings.

Applications

NXP's TJA1463ATK/0Z is designed for use in a variety of automotive applications where reliable and fast communication is paramount. Its primary use cases include, but are not limited to, the following:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Management
  • Chassis and Safety Systems
  • Body Control Modules

The TJA1463ATK/0Z transceiver is an integral component for automotive manufacturers and suppliers who are developing the next generation of vehicles with enhanced safety, efficiency, and performance features. With its adherence to the FlexRay communication protocol, this product ensures that automotive systems can communicate with high precision and reliability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5546 $54.4110
80+ $1.2756 $102.0480
125+ $1.2357 $154.4625
170+ $1.1958 $203.2860
220+ $1.1560 $254.3200
290+ $1.0364 $300.5560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess