EN
  • EN
  • DE

C45-3DC-72P

Part No C45-3DC-72P
Manufacturer Orion Fans
Catalog Fans and Blowers
Description FAN CORD 45DEG 3POS 72" AC PLUG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - Fan Cords
Mfr Orion Fans
Package Bulk
Product Status Active
Style Female Receptacle to Male Plug
1st Connector Fan Terminal Receptacle 45° (3)
2nd Connector NEMA 1-15 Plug
Length 72.0" (1.83m)
Number of Conductors 2
Cord Type SPT-1
Wire Gauge 18 AWG
Approval Agency Marking cURus, TUV
Features Daisy Chain
Base Product Number C45-3D
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Win Source Part Number 1120474-C45-3DC-72P
Ultra Librarian 3D Model Ultra Librarian C45-3DC-72P CAD Model

Description

The 1120474-C45-3DC-72P is a fan cord designed for thermal management in electronic devices.

  • Design: Daisy chain design
  • Length: 72.0 inches (1.83 meters)
  • Wire Gauge: 18 AWG
  • Conductors: 2 conductors
  • Style: Female receptacle to male plug
  • First Connector: Fan terminal receptacle with a 45-degree angle
  • Second Connector: NEMA 1-15 plug
  • Material: SPT-1
  • Suitable for: Operating in a wide temperature range
  • Safety Standards: Compliant with cURus and TUV safety standards
  • Terminal Sizes: Fits various terminal sizes
  • Manufacturer: Orion Fans
  • Market Status: Currently active

You May Also Be Interested in

CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us
CUI Inc.
FAN BLOWER 51.7X15MM 12VDC WIRE / Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H omniCOOL™ Magnetic Sleeve 3.5 CFM (0.098m³/min) 2 Wire Leads
Need more? Email Us
CUI Inc.
FAN BLOWER 50X20MM 12VDC WIRE / Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H omniCOOL™ Magnetic Sleeve 5.2 CFM (0.146m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
Orion Fans
FAN AXIAL 40X10.5MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 3 Wire Leads
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess