EN
  • EN
  • DE

C45-4DC-72P

Part No C45-4DC-72P
Manufacturer Orion Fans
Catalog Fans and Blowers
Description Cord; Power; Fan; 125/250V AC; 10A; 72 in. Length; NEMA 1-15 Plug Termination; 105 deg C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Black
Current Rating 10 A
Harmonized Tariff Schedule (HTS) Code 8544.42.9090
Lead Free Lead Free
Lead Length 1.83 m
Length 1.8288 m
Material PVC, Thermoplastic
Number of Conductors 2
Number of Pins 4
Packaging Box
RoHS Compliant
Termination Plug
Voltage Rating 250 V
Win Source Part Number 1199179-C45-4DC-72P
Categories Fans and Blowers
Manufacturer Orion Fans
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C45-4DC-72P CAD Model

Description

The Orion Fans component is a black colored plug termination product with a voltage rating of 250V and a current rating of 10A.

  • Voltage Rating: 250V
  • Current Rating: 10A
  • Length: 1.8288m
  • Conductors: Two
  • Pins: Four
  • Material: PVC and Thermoplastic
  • Approval: UL Approved
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Lead Length: 1.83m
  • Harmonized Tariff Schedule (HTS) Code: 8544.42.9090

You May Also Be Interested in

ebm-papst
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 138.0 CFM (3.86m³/min) 2 Wire Leads
Lowest to $88.3985
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Ball Bearing 24V 100KW 1054CFM 70dB Flange Mount
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us
Orion Fans
FAN AXIAL 40X20MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN BLWR CENT 171X215MM 400VAC / Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
AC Motorized Impeller Ball Bearing 230V 170W 60Hz 1720RPM 1177CFM 66dB Flange Mount
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
AC Fans Fan, 92x25mm, 220-240VAC, 30/37CFM, 14.5/14W, 37/40dBA, 2Ball Bearing, Lead Wire
Lowest to $18.5770

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess