EN
  • EN
  • DE

TMS320C6201GJLA200

Part No TMS320C6201GJLA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 352-BBGA, FCBGA Exposed Pad
Manufacturer Package 352-FCBGA (27x27)
RoHS State Request Verification
Win Source Part Number 1271051-TMS320C6201GJLA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6201GJLA200 CAD Model

Description

Introducing the TMS320C6201GJLA200 from Texas Instruments

The TMS320C6201GJLA200 is a high-performance, fixed-point digital signal processor (DSP) brought to you by the renowned Texas Instruments. This advanced DSP is part of the TMS320C62x series, which is known for its exceptional processing power and efficiency, making it an ideal choice for a variety of demanding applications.

At the heart of the TMS320C6201GJLA200 is a powerful Very Long Instruction Word (VLIW) architecture that enables the processor to execute multiple instructions in parallel, significantly boosting its performance. This feature, along with its high clock rate of up to 200MHz, allows the DSP to reach an impressive performance level of up to 1600 million instructions per second (MIPS).

With its 32-bit fixed-point processing capability, the TMS320C6201GJLA200 ensures accurate and efficient computation, making it suitable for applications that require high-precision calculations. Moreover, it is equipped with a large 16KB L1 program cache and a 16KB L1 data cache, which help in maintaining high throughput and minimizing latency during complex operations.

The TMS320C6201GJLA200 is designed with a flexible peripheral set, including an enhanced direct memory access (EDMA) controller, a host port interface, and multiple timers, which facilitate easy integration into a wide range of systems. Whether it's for telecommunications, audio processing, industrial control, or medical imaging, this DSP can handle it all with its robust set of features.

One of the key advantages of the TMS320C6201GJLA200 is its scalability and forward compatibility with other C62x and C67x devices. This allows designers to future-proof their systems and ensures a smooth upgrade path as newer technologies emerge.

For developers, Texas Instruments provides comprehensive support for the TMS320C6201GJLA200, including a full suite of development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products utilizing this advanced DSP.

In summary, the TMS320C6201GJLA200 is a testament to Texas Instruments' commitment to providing high-quality, high-performance digital signal processing solutions. Its combination of speed, precision, and versatility makes it a top choice for engineers and designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess