EN
  • EN
  • DE

IPQ-4019-0-583MSP-MT-00-0

Part No IPQ-4019-0-583MSP-MT-00-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Description QUALCOM 2021+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065315-IPQ-4019-0-583MSP-MT-00-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-4019-0-583MSP-MT-00-0 CAD Model

Description

The IPQ-4019-0-583MSP-MT-00-0 is a system-on-chip (SoC) from Qualcomm's IPQ4019 family. This SoC is primarily designed for wireless networking applications, offering a combination of processing power, connectivity options, and security features suitable for routers, access points, and other networking devices.

Applications:

  • Wireless Routers: The primary application for this SoC is in home and small office wireless routers, providing the processing power and connectivity for managing network traffic.
  • Wireless Access Points: Used in access points to deliver Wi-Fi connectivity in public spaces, offices, and other environments.
  • Mesh Networking Systems: Integrated into mesh networking systems to create a seamless and extended Wi-Fi coverage area.
  • Smart Home Hubs: Employed in smart home hubs to manage and connect various smart devices in a home network.
  • IoT Gateways: Utilized as IoT gateways to connect and manage a wide range of Internet of Things (IoT) devices.

Features:

  • Quad-Core ARM Processor: Features a quad-core ARM Cortex-A7 processor, providing ample processing power for routing and network management tasks.
  • Integrated Wi-Fi: Includes an integrated 802.11ac Wi-Fi radio, supporting dual-band concurrent operation for fast and reliable wireless connectivity.
  • Gigabit Ethernet: Equipped with Gigabit Ethernet ports for high-speed wired connections.
  • USB 3.0 Support: Supports USB 3.0 for connecting external storage devices and peripherals.
  • Security Features: Incorporates hardware-based security features such as secure boot and secure storage to protect against unauthorized access and malware.

Benefits:

  • High Performance: Quad-core processor and integrated Wi-Fi provide high performance for demanding networking applications.
  • Reliable Connectivity: Supports dual-band concurrent Wi-Fi operation, ensuring reliable wireless connectivity for multiple devices.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and ensure network security.
  • Flexible Connectivity Options: Gigabit Ethernet and USB 3.0 support provide versatile connectivity options for wired and wireless devices.
  • Cost-Effective Solution: Integrated functionality and high performance provide a cost-effective solution for networking applications.

Additional Details:

The IPQ-4019 SoC is designed to operate efficiently with low power consumption, making it suitable for energy-efficient networking devices. It supports advanced Wi-Fi features such as MU-MIMO and beamforming, enhancing wireless performance and range. The SoC is also compatible with various software platforms, allowing for easy customization and integration. Its robust design and comprehensive feature set make it a popular choice for a wide range of wireless networking applications. The IPQ-4019 offers a balance of performance, security, and connectivity, making it well-suited for modern networking requirements.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess