EN
  • EN
  • DE

SE5017L-NP

Part No SE5017L-NP
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318194-SE5017L-NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE5017L-NP CAD Model

Description

The Skyworks Solutions Inc. SE5017L-NP is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single, compact package. This FEM is optimized for performance, size, and ease of use, making it well-suited for a variety of wireless devices requiring robust and efficient Wi-Fi connectivity.

Applications

  • Wireless Routers and Access Points: Enhances the range and signal strength of Wi-Fi networks for homes and businesses.
  • Mobile Devices (Smartphones, Tablets): Improves Wi-Fi performance and extends battery life in portable devices.
  • IoT Devices: Enables reliable wireless communication for smart home devices, sensors, and other connected devices.
  • Gaming Consoles: Provides stable and low-latency Wi-Fi connections for online gaming experiences.
  • Streaming Media Devices: Ensures seamless streaming of high-definition video and audio content over Wi-Fi.

Features

  • Integrated PA, LNA, and T/R Switch: Reduces board space and simplifies design by combining multiple components into one.
  • 2.4 GHz Band Operation: Supports the widely used 2.4 GHz Wi-Fi frequency band (IEEE 802.11b/g/n).
  • High PA Output Power: Delivers strong and stable signal transmission for extended range.
  • Low LNA Noise Figure: Enhances receiver sensitivity to capture weak signals, improving overall Wi-Fi performance.
  • Compact Package Size: Enables integration into small form factor devices.

Benefits

  • Improved Wi-Fi Range and Performance: Provides stronger and more reliable Wi-Fi connections.
  • Reduced Bill of Materials (BOM): Lowers overall system cost by integrating multiple functions into a single module.
  • Simplified Design and Layout: Eases the design process and reduces development time.
  • Extended Battery Life: Optimizes power consumption to prolong battery life in mobile devices.
  • Enhanced Reliability: Robust design ensures stable operation in various environmental conditions.

Additional Details

The SE5017L-NP is designed for surface mount assembly and operates on a supply voltage typically between 3.0V and 3.6V. It is lead-free and RoHS compliant, meeting environmental regulations. The internal T/R switch provides excellent isolation, preventing signal leakage and ensuring efficient operation. The power amplifier is designed for linear performance, minimizing distortion and maximizing signal quality. The low noise amplifier enhances receiver sensitivity, allowing devices to connect to weaker Wi-Fi signals. This FEM is typically shipped in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,674 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess