EN
  • EN
  • DE

MT28F800B5WG-8BETD

Part No MT28F800B5WG-8BETD
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080777-MT28F800B5WG-8BETD
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F800B5WG-8BETD CAD Model

Description

The MT28F800B5WG-8BETD is an 8 Mbit (1MB) parallel Flash memory device from Micron Technology Inc., designed for applications requiring non-volatile storage of code and data. This memory component provides a combination of high density, fast read access, and low power consumption, making it suitable for a wide range of embedded systems.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications equipment
  • Handheld devices

Features

  • 8 Mbit Density
  • Organized as 1MB
  • Fast Read Access Times
  • Low Power Operation
  • Sector Erase Architecture
  • Embedded Program and Erase Algorithms
  • CMOS Technology

Benefits

  • Reliable Data Storage: Provides non-volatile memory to ensure data retention during power loss, safeguarding critical information.
  • Fast Performance: Enables quick data access and processing, improving overall system responsiveness.
  • Efficient Power Usage: Reduces energy consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Simplified Integration: Simplifies system design with a standard parallel interface.
  • Flexible Memory Management: Allows for efficient memory management with sector erase functionality.

The MT28F800B5WG-8BETD is engineered for high endurance and data integrity. It uses a sector erase architecture, enabling selective erasure of memory blocks to maximize device lifespan. The embedded algorithms automate the programming and erasing processes, which streamlines the software interface and reduces development time. It is ideally suited for storing firmware, configuration data, and application code in various electronic systems.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess