The SKY77324-12B from Skyworks Solutions Inc. is a Power Amplifier Module (PAM) engineered for mobile communication devices. This PAM facilitates quad-band GSM/GPRS/EDGE operation. It is designed to efficiently amplify the RF signal transmitted from the transceiver to the antenna, ensuring dependable communication across a range of frequency bands.
Applications:
- GSM/GPRS/EDGE enabled mobile phones
- Mobile handheld devices
- Wireless modem applications
- 2G/2.5G IoT devices
Features:
- Quad-Band GSM/GPRS/EDGE: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Power Added Efficiency (PAE): Maximizes battery life through efficient power conversion.
- Compact Footprint: Designed for integration into space-constrained applications.
- Integrated Power Control: Maintains stable output power under varying conditions.
- Low Voltage Operation: Operates efficiently at typical mobile device battery voltages.
- Internal Matching Circuitry: Reduces the need for external components, simplifying design.
Benefits:
- Extended battery life due to optimized power efficiency.
- Improved signal strength and call quality.
- Reduced PCB area requirements due to the small form factor.
- Simplified system design and reduced BOM cost.
- Reliable performance across all GSM bands.
Technical Specifications:
The SKY77324-12B operates in the GSM850, EGSM900, DCS1800 and PCS1900 bands. It typically requires a supply voltage of 3.2V to 4.8V. This module utilizes advanced techniques to achieve high power-added efficiency (PAE), minimizing current consumption and heat generation. The integrated power control circuitry ensures consistent output power over varying battery voltages and temperature conditions. It incorporates impedance matching to reduce external components and simplify design. The SKY77324-12B is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.
The SKY77324-12B meets all relevant regulatory requirements for mobile devices, complying with GSM/GPRS/EDGE standards. It's designed for seamless integration with leading GSM baseband chipsets. This PAM provides a robust and high-performance solution for mobile communication applications.