EN
  • EN
  • DE

CSR8610B04-IBBC-R

Part No CSR8610B04-IBBC-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 990491-CSR8610B04-IBBC-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8610B04-IBBC-R CAD Model

Description

The CSR8610B04-IBBC-R is a Bluetooth audio ROM solution from Qualcomm (formerly Cambridge Silicon Radio). It's designed for use in Bluetooth headsets, headphones, and speakers, providing a complete and integrated solution for wireless audio connectivity.

Applications:

  • Bluetooth Headsets: Enables wireless audio streaming and hands-free calling in Bluetooth headsets.
  • Bluetooth Headphones: Provides high-quality audio connectivity for wireless headphones.
  • Bluetooth Speakers: Integrated into Bluetooth speakers for wireless audio playback from smartphones, tablets, and other devices.
  • Wearable Devices: Used in wearable devices such as smartwatches and fitness trackers for audio streaming and voice communication.

Features:

  • Bluetooth 4.0: Supports Bluetooth version 4.0 with low energy (LE) functionality.
  • Integrated Audio Codecs: Includes built-in audio codecs for high-quality audio playback and encoding (SBC, AAC).
  • Qualcomm cVc Noise Cancellation: Incorporates Qualcomm's Clear Voice Capture (cVc) noise cancellation technology for improved voice clarity during calls.
  • A2DP and AVRCP Profiles: Supports Advanced Audio Distribution Profile (A2DP) for audio streaming and Audio/Video Remote Control Profile (AVRCP) for device control.
  • Integrated ROM: Contains pre-programmed ROM for Bluetooth functionality, simplifying development.

Benefits:

  • High-Quality Audio: Delivers excellent audio performance for music playback and voice communication.
  • Noise Reduction: Minimizes background noise for clearer calls.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Development: Simplifies Bluetooth audio product development with its integrated ROM solution.
  • Wireless Connectivity: Provides seamless wireless connectivity with Bluetooth-enabled devices.

Additional Details:

The CSR8610B04-IBBC-R includes a Bluetooth radio, baseband processor, and audio codec in a single chip. It typically requires external components such as an antenna, crystal oscillator, and power supply. The device can be configured and controlled through a UART interface. It supports over-the-air (OTA) firmware updates. Refer to the Qualcomm documentation for detailed specifications, application notes, and software development resources.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,565 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess