EN
  • EN
  • DE

AR8030-3

Part No AR8030-3
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 751897-AR8030-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR8030-3 CAD Model

Description

The AR8030-3 is a Gigabit Ethernet transceiver manufactured by Qualcomm. This device is a single-chip integrated circuit designed to provide high-speed network connectivity for various applications. It supports the IEEE 802.3 standard for Ethernet communication, enabling data transfer rates of up to 1 Gigabit per second.

Applications

  • Networking Devices: Used in routers, switches, and network interface cards (NICs) for high-speed Ethernet connectivity.
  • Embedded Systems: Employed in embedded systems requiring Gigabit Ethernet communication, such as industrial controllers and IoT devices.
  • Consumer Electronics: Utilized in devices like set-top boxes, smart TVs, and gaming consoles for network access.
  • Industrial Automation: Integrated into industrial automation equipment for real-time data transfer.
  • Security Systems: Found in network video recorders (NVRs) and IP cameras for high-bandwidth video streaming.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet data rates.
  • IEEE 802.3 Compliance: Complies with the IEEE 802.3 standard for Ethernet communication.
  • Integrated PHY: Includes a physical layer (PHY) interface for direct connection to Ethernet cables.
  • Auto-Negotiation: Supports auto-negotiation for automatic speed and duplex configuration.
  • Energy Efficient Ethernet (EEE): Incorporates EEE features to reduce power consumption during idle periods.

Benefits

  • High-Speed Network Connectivity: Provides high-speed Ethernet connectivity for demanding applications.
  • Improved Network Performance: Enhances network performance by enabling faster data transfer rates.
  • Simplified System Design: Simplifies system design by integrating the PHY and MAC functions.
  • Reduced Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Enhanced System Reliability: Provides stable and reliable performance in various network environments.

Additional Details

The AR8030-3 typically features a small form factor package for compact board designs. It requires a 3.3V power supply for operation. It's crucial to consult the manufacturer's datasheet for detailed specifications, including the operating temperature range, power consumption, and pinout information. Proper PCB layout is essential for optimal signal integrity and performance. The transceiver is often paired with a MAC (Media Access Control) controller for complete Ethernet functionality.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess