EN
  • EN
  • DE

STM704M6E

Part No STM704M6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5V Supervisor with Battery Switchover
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1261486-STM704M6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM704
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STM704M6E CAD Model

Description

The STM704M6E from STMicroelectronics is a robust, low-power microprocessor supervisor designed to monitor power supplies in digital systems and provide a secure mechanism for system reset. It is a vital component for ensuring the reliability and proper operation of microprocessor systems by managing the power-on reset function and guarding against low-voltage conditions.

Key Features

  • Precision Monitoring: Offers precise monitoring of 3V, 3.3V, and 5V supply voltages, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With its low power consumption, the STM704M6E is an excellent choice for power-sensitive applications.
  • Reset Timing Options: Features programmable delay time for the reset, allowing designers to tailor the reset timing to the specific needs of their system.
  • Manual Reset Input: The manual reset input provides an additional layer of control, enabling system resets to be triggered as needed.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by resetting the processor if the software fails to operate as expected.

Applications

The STM704M6E is versatile and can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment

Product Specifications

Parameter Value Supply Voltage Range 1.0V to 5.5V Operating Temperature -40°C to +85°C Package Type SOT23-5 Reset Thresholds Multiple options available

STMicroelectronics' STM704M6E is an essential component for system stability and reliability, making it a top choice for engineers and designers looking for a high-quality, dependable microprocessor supervisor.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess