EN
  • EN
  • DE

SY10E143JZ

Part No SY10E143JZ
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 9-BIT HOLD REGISTER | IC HOLD REGISTER 9BIT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E143
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262934-SY10E143JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E143JZ CAD Model

Description

The SY10E143JZ from Microchip Technology is a high-speed, precision integrated circuit designed for the most demanding digital systems. This versatile component is a 3.3V/5V, 8-bit serial-to-parallel converter, making it a perfect choice for applications requiring fast and reliable data conversion from serial to parallel format.

Key Features

  • Versatility: The SY10E143JZ operates at 3.3V or 5V, which allows it to be used in a wide range of applications, from legacy systems to modern digital environments.
  • High-Speed Operation: Engineered for speed, this serial-to-parallel converter can handle high data rates, making it suitable for telecommunications, data processing, and advanced computing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E143JZ is designed to be power-efficient, which is critical for portable and battery-operated devices.
  • Reliability: Microchip Technology is known for its high-quality products, and the SY10E143JZ is no exception. It is built to meet stringent reliability standards, ensuring stable performance over its operational lifespan.

Applications

The SY10E143JZ is ideal for a variety of applications that require high-speed data transfer and conversion. Some of these applications include:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computer peripherals and interface conversion

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V / 5V
Data Rate High-speed
Operating Temperature Range Specified by manufacturer
Package Type PLCC (Plastic Leaded Chip Carrier)

For engineers and designers looking for a reliable and high-performance serial-to-parallel converter, the SY10E143JZ from Microchip Technology is an excellent choice. Its combination of speed, power efficiency, and versatility makes it a valuable component for any high-speed digital system.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1226 $71.1226
2+ $58.3575 $116.7150
4+ $56.5338 $226.1352
5+ $54.7100 $273.5500
6+ $52.8863 $317.3178
8+ $47.4151 $379.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess