EN
  • EN
  • DE

VCO790-600TY

Part No VCO790-600TY
Manufacturer Qorvo US Inc.
Catalog Custom Parts (U - Z)
Description VCO, 400 to 800 MHz, 0.5 to 20V Tuning, 5.5 dBm, 5 V Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209510-VCO790-600TY
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCO790-600TY CAD Model

Description

The VCO790-600TY is a voltage-controlled oscillator (VCO) manufactured by Qorvo US Inc. It's designed to generate a stable and tunable frequency signal based on an input voltage. VCOs are critical components in many communication and electronic systems, used for frequency synthesis, modulation, and other applications where a controllable frequency source is required.

Applications

  • Phase-Locked Loops (PLLs)
  • Frequency Synthesizers
  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar Systems

Features

  • Voltage-Controlled Oscillator: Produces a frequency signal that varies with an input voltage.
  • Wide Tuning Range: Offers a wide range of frequencies that can be generated.
  • Low Phase Noise: Minimizes unwanted noise in the output signal for improved signal quality.
  • Compact Size: Small form factor for easy integration into various devices.
  • Stable Performance: Provides stable frequency output over a wide temperature range.

Benefits

  • Flexible Frequency Generation: Allows for precise frequency control in various applications.
  • Improved Signal Quality: Low phase noise ensures clean and stable signals.
  • Enhanced System Performance: Stable frequency output contributes to overall system performance.
  • Simplified Design: Integrated VCO simplifies the design process and reduces the number of components required.

Additional Details

The VCO790-600TY requires a specific supply voltage and tuning voltage range, which are detailed in the Qorvo datasheet. Proper impedance matching and filtering are essential for optimal performance. The datasheet provides comprehensive information on the VCO's electrical characteristics, tuning range, phase noise, and application circuits. Always refer to the Qorvo US Inc. datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zilog
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess