EN
  • EN
  • DE

ICS9LPRS908DGLF-T

Part No ICS9LPRS908DGLF-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825552-ICS9LPRS908DGLF-T
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS908DGLF-T CAD Model

Description

The ICS9LPRS908DGLF-T, manufactured by IDT (Integrated Device Technology), is a high-performance clock synthesizer designed for various applications requiring precise and stable clock signals. This chip is commonly used in motherboards, servers, and other high-speed digital systems to generate the necessary frequencies for different components. It provides excellent jitter performance and frequency accuracy, ensuring reliable system operation.

Applications

  • Motherboards
  • Servers
  • Networking Equipment
  • Embedded Systems
  • Graphics Cards

Features

  • Multiple Clock Outputs
  • Low Jitter Performance
  • Frequency Synthesizer
  • I2C Programmability
  • Spread Spectrum Clocking (SSC) Support
  • RoHS Compliant

Benefits

  • Precise Clock Generation: Ensures accurate and stable clock signals for reliable system operation.
  • Reduced EMI: Spread Spectrum Clocking (SSC) helps to reduce electromagnetic interference (EMI), improving system compatibility.
  • Flexible Configuration: I2C programmability allows for easy configuration of clock frequencies and other parameters.
  • Multiple Outputs: Provides multiple clock outputs to support various system components.
  • High Performance: Low jitter performance ensures stable and reliable operation in high-speed digital systems.

Additional Details

The ICS9LPRS908DGLF-T is designed to meet the stringent requirements of modern digital systems. It supports a wide range of frequencies and offers excellent jitter performance. The I2C interface allows for easy configuration and monitoring of clock parameters. This clock synthesizer is commonly used in applications where precise and stable clock signals are critical for system performance and reliability. The device is available in a small form factor package, making it suitable for high-density board layouts.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess