EN
  • EN
  • DE

L1MX-278003V300000

Part No L1MX-278003V300000
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON / LED Lighting series White, Warm 2700K 3-Step MacAdam Ellipse 2.83V 2.8A 120° 2828 (7070 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON MX
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 988lm (Typ)
Flux @ 25°C, Current - Test 1095lm (Typ)
Current - Test 2.8A
Voltage - Forward (Vf) (Typ) 2.83V
Lumens/Watt @ Current - Test 125 lm/W
CRI (Color Rendering Index) 80
Current - Max 6A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2828 (7070 Metric)
Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.152" (3.87mm)
Thermal Resistance of Package 1.25°C/W
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 500
Win Source Part Number 1223886-L1MX-278003V300000
Ultra Librarian 3D Model Ultra Librarian L1MX-278003V300000 CAD Model

Description

The L1MX-278003V300000 is a high-power white LED manufactured by Lumileds. It's designed for various lighting applications requiring high brightness and efficiency. This LED offers excellent color consistency and long-term reliability, making it suitable for demanding environments.

Applications

  • General lighting: Used in indoor and outdoor lighting fixtures for homes, offices, and public spaces.
  • Street lighting: Provides efficient and reliable illumination for roadways and urban areas.
  • Automotive lighting: Used in headlights, taillights, and interior lighting for vehicles.
  • Architectural lighting: Creates dramatic lighting effects for buildings and structures.
  • Retail lighting: Used in stores and showrooms to highlight products and create an inviting atmosphere.
  • Industrial lighting: Provides high-intensity lighting for factories, warehouses, and other industrial facilities.
  • Horticultural lighting: Supports plant growth in indoor farming and greenhouses.

Features

  • High luminous flux: Delivers high brightness for efficient illumination.
  • High efficacy: Converts electrical energy into light with minimal energy loss.
  • Long lifespan: Provides years of reliable operation with minimal maintenance.
  • Excellent color consistency: Ensures uniform color output across multiple LEDs.
  • Wide viewing angle: Distributes light evenly over a large area.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Energy savings: Reduces electricity consumption compared to traditional lighting technologies.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Improved lighting quality: Provides bright, uniform, and consistent illumination.
  • Enhanced visual comfort: Reduces glare and eye strain.
  • Environmentally friendly: Reduces carbon emissions and waste.

Additional Details

The L1MX-278003V300000 LED typically operates at a forward voltage of around 2.8V to 3.6V and can handle a forward current of several hundred milliamperes. The correlated color temperature (CCT) and color rendering index (CRI) will vary depending on the specific binning. The LED is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. It is crucial to manage heat dissipation effectively when using this high-power LED to ensure optimal performance and longevity. Adequate heatsinking is necessary to prevent overheating and maintain the LED's specified performance characteristics. The product is often used in arrays or modules to achieve the desired light output for specific applications. The robust construction and high-quality materials used in its manufacture ensure reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess