EN
  • EN
  • DE

VSK-S10-12UA-T

Part No VSK-S10-12UA-T
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr CUI Inc.
Series VSK-S10-T (10W)
Package Tray
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 900 mA
Power (Watts) 10W
Applications ITE (Commercial)
Voltage - Isolation 4 kV
Efficiency 76%
Temperature Range - Operating -25°C ~ 70°C
Features Universal Input
Mounting Type Chassis Mount
Dimension 2.99" L x 1.24" W x 1.09" H (76.0mm x 31.5mm x 27.8mm)
Approval Agency CE, cURus
Base Product Number VSK-S10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Other Names 2266-VSK-S10-12UA-T,102-2664,VSKS1012UAT
Standard Package 24
Win Source Part Number 1223768-VSK-S10-12UA-T
Ultra Librarian 3D Model Ultra Librarian VSK-S10-12UA-T CAD Model

Description

The VSK-S10-12UA-T is a DC-DC converter manufactured by CUI Inc. It is designed to convert a DC voltage from one level to another, providing a regulated output voltage for various electronic applications. 'VSK' designates a specific series of DC-DC converters from CUI, 'S10' refers to a 10 Watt power rating, '12' indicates a 12V output voltage, 'UA' may refer to the input voltage range, and '-T' could designate a specific feature such as termination type or packaging.

Applications:

  • Industrial Automation: Used to power sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Employed in telecom infrastructure to provide isolated power for various components.
  • Medical Devices: Utilized in medical equipment to ensure safe and reliable power.
  • Transportation Systems: Found in automotive and railway applications to power onboard electronics.
  • Consumer Electronics: Used in various consumer devices to provide regulated power for sensitive circuits.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Wide Input Voltage Range: Accepts a wide range of input voltages for versatile applications.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Isolation: Offers electrical isolation between the input and output to protect sensitive circuits.
  • Overload Protection: Protects the converter and connected circuits from damage due to overload conditions.

Benefits:

  • Reliable Power Conversion: Provides a stable and reliable power source for electronic devices.
  • Versatile Applications: Can be used in a wide range of applications due to its wide input voltage range and regulated output.
  • Safe Operation: Offers electrical isolation and overload protection for safe operation.
  • Compact Size: Designed with a compact form factor for space-constrained applications.
  • Easy Integration: Simplifies integration into electronic circuits.

Technical Specifications:

The VSK-S10-12UA-T typically features an input voltage range of 9-18VDC, delivering a regulated 12VDC output at 10 Watts. It may offer isolation up to several kilovolts. The package type and dimensions will be specific to this particular converter. The '-T' may signify through-hole mounting. For precise specifications, refer to the CUI Inc. VSK series datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess