EN
  • EN
  • DE

RF1681SR

Part No RF1681SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984588-RF1681SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1681SR CAD Model

Description

The RF1681SR is a high-performance front-end module (FEM) from Qorvo, designed for wireless communication applications. It integrates multiple components, including a power amplifier (PA), low noise amplifier (LNA), and switches, into a single package. This integration simplifies the design of wireless systems and improves overall performance.

Applications:

  • Cellular phones: Used in smartphones and feature phones for signal amplification and switching.
  • Wireless data terminals: Employed in wireless modems and data cards for reliable data transmission.
  • IoT devices: Integrated into IoT devices for wireless connectivity and communication.
  • Wireless routers: Used in Wi-Fi routers for signal amplification and range extension.
  • Mobile hotspots: Incorporated into mobile hotspots for reliable internet access.

Features:

  • Integrated PA, LNA, and switches: Simplifies system design and reduces component count.
  • High efficiency: Optimized for low power consumption and extended battery life.
  • High linearity: Ensures minimal signal distortion and improved signal quality.
  • Compact package: Small form factor allows for easy integration into space-constrained designs.
  • High reliability: Robust design ensures reliable operation in harsh environments.

Benefits:

  • Reduced design complexity: Integrated components simplify system design and reduce time-to-market.
  • Improved battery life: High efficiency minimizes power consumption and extends battery life.
  • Enhanced signal quality: High linearity ensures minimal signal distortion and improved communication quality.
  • Smaller form factor: Compact package allows for integration into smaller and more portable devices.
  • Increased reliability: Robust design ensures reliable operation in various environmental conditions.

Additional Details:

The RF1681SR operates within specific frequency bands, as detailed in the manufacturer's datasheet. It supports various modulation schemes and complies with relevant wireless communication standards. The module's impedance matching is carefully optimized to ensure efficient signal transfer. The thermal characteristics of the package are designed to provide effective heat dissipation. The materials used in its construction are selected for their durability and resistance to environmental factors, ensuring consistent performance over time. It requires proper impedance matching and filtering for optimal performance. Careful attention should be paid to power supply decoupling and grounding to minimize noise and interference.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess