EN
  • EN
  • DE

GRM40CH181J50PT

Part No GRM40CH181J50PT
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061111-GRM40CH181J50PT
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40CH181J50PT CAD Model

Description

The GRM40CH181J50PT is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's a surface-mount device (SMD) intended for general-purpose applications in electronic circuits.

Based on the part number breakdown:

  • GRM: Murata's GRM series of MLCCs
  • 40: Size code (likely EIA 1805)
  • C: Dielectric material; CH indicates a temperature-compensating ceramic.
  • H181: Capacitance value is 180pF
  • J: Capacitance tolerance of +/- 5%
  • 50: Rated voltage of 50V
  • PT: Termination code.

Given its characteristics, the GRM40CH181J50PT is often employed in circuits requiring stable capacitance with respect to temperature variations. Specific uses include:

  • RF Circuits: Tuning circuits, impedance matching.
  • Oscillators: Frequency determining components.
  • Filters: High-pass, low-pass, band-pass filters.
  • Timing Circuits: Stable timing references.

Applications

  • Tuning capacitor in an FM radio receiver.
  • Component in a crystal oscillator circuit.
  • Capacitor in a low-pass filter for audio signals.

Features

  • Stable Capacitance: CH dielectric provides minimal capacitance change with temperature.
  • Low Dissipation Factor: Minimizes energy loss.
  • High Q-Factor: Suitable for high-frequency applications.
  • Surface Mount Design: Compatible with automated assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Precise Tuning: Stable capacitance enables accurate circuit tuning.
  • Efficient Performance: Low dissipation factor reduces energy loss.
  • Reliable Operation: Consistent performance over temperature.
  • Compact Design: Small size allows for high-density circuit boards.

Typical Specifications:

  • Capacitance: 180 pF
  • Capacitance Tolerance: ±5%
  • Rated Voltage: 50 V
  • Temperature Coefficient: 0 ±60 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 1805 (estimated)

The GRM40CH181J50PT is an excellent choice for applications where capacitance stability over temperature is critical. Its low dissipation factor and high Q-factor make it suitable for use in high-frequency circuits. The given size is only an estimation: verify with the appropriate datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess