EN
  • EN
  • DE

RF5616TR7

Part No RF5616TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974562-RF5616TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5616TR7 CAD Model

Description

The RF5616TR7 is a high-performance, high-linearity, ultra-low noise amplifier (LNA) designed by Qorvo for receiver applications requiring exceptional sensitivity and dynamic range. This LNA operates in the 1.5 GHz to 6 GHz frequency range and is suitable for a variety of wireless communication systems. The RF5616TR7 offers a combination of low noise figure, high gain, and excellent linearity, making it ideal for enhancing receiver performance in demanding environments.

Applications:

  • Cellular infrastructure: Base stations and remote radio heads.
  • Wireless communication systems: Wi-Fi, Bluetooth, Zigbee.
  • Satellite communication: LNBs and satellite receivers.
  • Radar systems: Improving receiver sensitivity.
  • Test and measurement equipment: Spectrum analyzers and signal generators.

Features:

  • Frequency Range: 1.5 GHz to 6 GHz.
  • Low Noise Figure: Typically 0.8 dB at 2 GHz.
  • High Gain: Typically 20 dB at 2 GHz.
  • High Linearity: Output IP3 (OIP3) of +35 dBm.
  • Single Supply Voltage: Operates from a single positive supply voltage of 3V to 5V.
  • Small Package Size: Available in a compact 2x2 mm package.
  • Integrated Bypass Switch: Allows for bypassing the LNA when high signal levels are present.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure of the RF5616TR7 significantly enhances receiver sensitivity, enabling detection of weaker signals.
  • Increased Dynamic Range: The high linearity ensures minimal distortion and intermodulation products, improving the dynamic range of the receiver.
  • Enhanced System Performance: The combination of low noise and high gain results in superior overall system performance.
  • Simplified Design: The single-supply operation and small package size simplify the design process and reduce board space requirements.
  • Protection against strong signals: Integrated bypass switch protects the LNA from damage by high input power levels.

Additional Details:

The RF5616TR7 utilizes a GaAs pHEMT (pseudomorphic High Electron Mobility Transistor) process technology to achieve its high performance. It is designed for easy integration into receiver front-end circuits. The device is available in a small surface-mount package, making it suitable for high-density applications. The bypass switch is controlled by an external pin, allowing for flexible configuration of the receiver. Input and output matching circuits are typically required to optimize performance at the desired operating frequency. Proper grounding and decoupling techniques are essential for minimizing noise and ensuring stable operation.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess