EN
  • EN
  • DE

GCM1882C2A471JA01D

Part No GCM1882C2A471JA01D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974224-GCM1882C2A471JA01D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM1882C2A471JA01D CAD Model

Description

The GCM1882C2A471JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are commonly used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT) and is known for its small size and high capacitance value.

Applications:

  • Bypassing: Used to bypass high-frequency noise from power supply lines to ground, ensuring stable voltage levels.
  • Decoupling: Decouples digital and analog circuits to prevent noise from one circuit affecting another.
  • Filtering: Used in filters to attenuate unwanted frequencies in electronic signals.
  • Timing Circuits: Provides timing in circuits such as oscillators and timers.
  • Energy Storage: Stores electrical energy temporarily, providing a source of power during short interruptions.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small physical size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Capacitance Value: Offers a relatively high capacitance value for its size.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss in the capacitor, improving circuit performance.
  • Stable Capacitance over Temperature: Maintains stable capacitance values over a wide temperature range.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Compact Size: Small size allows for high-density circuit designs.
  • High Reliability: Ceramic construction provides excellent reliability and longevity.
  • Improved Circuit Performance: Low ESR minimizes energy loss, improving the efficiency and stability of electronic circuits.
  • Automated Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Friendliness: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The GCM1882C2A471JA01D has a capacitance of 470 pF. The voltage rating is typically 100 VDC. The case size is 0603 (1.6mm x 0.8mm). The temperature coefficient is typically within a certain range (e.g., X7R or C0G), which specifies the capacitance change over temperature. Refer to the datasheet for specific temperature coefficient and tolerance information.

Important Note: Always refer to the official Murata Electronics North America datasheet for the GCM1882C2A471JA01D part number for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess