EN
  • EN
  • DE

GRM39CH271F50D500

Part No GRM39CH271F50D500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061105-GRM39CH271F50D500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39CH271F50D500 CAD Model

Description

The GRM39CH271F50D500 is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It's designed for general-purpose applications requiring a stable and reliable capacitance value.

Applications:

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors in audio applications
  • Filtering in signal processing circuits
  • General-purpose capacitance applications

Features:

  • Compact Size: Offers a small footprint for space-constrained applications.
  • CH Dielectric: Provides high stability and low loss characteristics.
  • Capacitance Value: Features a capacitance of 270pF.
  • Rated Voltage: Designed for operation at 50V.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • Stable Performance: CH dielectric ensures minimal capacitance variation over temperature and voltage.
  • Effective Noise Reduction: Provides effective decoupling and bypassing in electronic circuits.
  • Miniaturization: Enables smaller and more compact circuit designs.
  • Reliable Operation: Offers consistent performance under various operating conditions.
  • Cost-Effective Solution: Provides a good balance of performance and cost for general applications.

Additional Details:

This particular capacitor uses a CH dielectric, characterized by its excellent stability, having capacitance variation generally within ±60ppm/°C over a wide temperature range. The 'F' in the part number denotes a capacitance tolerance of ±1%. Its small size makes it suitable for high-density PCB layouts. MLCCs like this are commonly used to filter out unwanted noise and stabilize voltage levels in a variety of electronic devices. Surface mount technology (SMT) makes it easy to assemble with automated equipment. The capacitor is also non-polarized, allowing it to be connected in either direction.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess