EN
  • EN
  • DE

PCL-10120-1E

Part No PCL-10120-1E
Manufacturer Advantech Corp
Catalog OEM Parts (O - R)
Description 20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Color Multiple
Connector Type A IDC, Socket
Connector Type B IDC, Socket
Gender Male to Male
Length 1 m
Number of Pins 20
RoHS Compliant
Win Source Part Number 1068281-PCL-10120-1E
Categories OEM Parts(O-R)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCL-10120-1E CAD Model

Description

The Advantech PCL-10120-1E is a 20-pin flat cable designed for connecting Advantech data acquisition cards to external devices. It ensures reliable signal transmission for various industrial automation and control applications.

Applications

  • Industrial Automation Systems
  • Data Acquisition Systems
  • Machine Vision Systems
  • Process Control Systems
  • Laboratory Equipment Interfacing

Features

  • 20-pin connector
  • Flat cable design for easy routing
  • Durable construction for industrial environments
  • Shielded to minimize interference
  • Compatible with Advantech DAQ cards

Benefits

  • Provides a secure and reliable connection between DAQ cards and external devices
  • Simplifies wiring in complex systems
  • Reduces signal noise and interference for accurate data transmission
  • Ensures long-term performance in demanding industrial applications
  • Easy to install and maintain

Additional Details

The PCL-10120-1E cable features a standard 20-pin IDC connector on each end, ensuring compatibility with a wide range of Advantech DAQ cards and terminal blocks. The flat cable design allows for easy routing and management within enclosures and control panels. The shielding incorporated into the cable minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), resulting in cleaner signal transmission and improved data integrity. This cable is constructed with high-quality materials to withstand the rigors of industrial environments, including temperature variations and mechanical stress.

Specifically, this cable is commonly used with Advantech's PCI and PCIe based data acquisition cards, connecting to signal conditioning modules, sensor arrays, and other external instrumentation. The precise length is usually 1 meter to offer flexibility within the application. The cable's robust design and reliable connectivity contribute to the overall stability and accuracy of the data acquisition system. It is a crucial component for building reliable and efficient industrial automation solutions.

You May Also Be Interested in

Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess