EN
  • EN
  • DE

GRM40COG152J50PE

Part No GRM40COG152J50PE
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964539-GRM40COG152J50PE
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40COG152J50PE CAD Model

Description

The GRM40COG152J50PE is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is a passive electronic component designed for use in various applications, providing capacitance for filtering, decoupling, and bypassing signals in electronic circuits.

Applications

  • RF circuits: Used in radio frequency circuits for tuning, matching, and filtering.
  • High-frequency decoupling: Provides localized decoupling for high-speed digital ICs.
  • Timing circuits: Used in timing circuits with stable frequency requirements.
  • Sensor applications: Deployed in sensor circuits to improve signal quality.
  • Medical devices: Used in medical electronics, where reliability and stability are crucial.

Features

  • Capacitance: 1500pF (picofarads) provides the necessary capacitance for targeted applications.
  • Voltage rating: 50V (volts) indicates the maximum DC voltage that can be safely applied.
  • Dielectric: C0G (NP0) dielectric offers extremely stable performance with minimal capacitance change over temperature.
  • Tolerance: J tolerance (±5%) provides a relatively tight tolerance for demanding applications.
  • Size: A small size (e.g., 0603 or 0805 - check datasheet for exact dimensions) makes it suitable for compact designs.

Benefits

  • Exceptional stability: C0G dielectric provides minimal capacitance drift over temperature and voltage, ensuring consistent performance.
  • Low loss: Minimal signal attenuation and power dissipation in high-frequency applications.
  • High Q factor: Suitable for resonant circuits and applications requiring high efficiency.
  • RoHS compliant: Complies with environmental regulations, reducing hazardous substances.
  • Reliable performance: Provides dependable operation in demanding applications.

Additional Details

The Murata GRM series is a well-established line of MLCCs. The GRM40COG152J50PE, specifically, employs a C0G (NP0) dielectric, which is known for its exceptional stability. This makes it suitable for applications requiring precise and reliable performance over a wide temperature range. The 1500pF capacitance is appropriate for a variety of high-frequency and timing applications. Always consult the manufacturer's datasheet for complete specifications, including temperature characteristics, insulation resistance, dissipation factor, and operating temperature range. Proper handling and storage are essential to maintain the integrity of the capacitor. This capacitor is typically used in applications where capacitance stability is a critical factor, such as in high-precision analog circuits, RF communication equipment, and medical devices. Understanding the ESR (Equivalent Series Resistance) is important in high-frequency applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess